Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4M3AF3CFP#AA0

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316758-R7FA4M3AF3CF P#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M33 Speed: 100MHz Standard Package: 25 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 76 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 128K x 8 Data Converters: A/D 20x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 100-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA4M3AF3CFP#AA 0,-1161-R7FA4M3AF3CF P#AA0 Base Product Number: R7FA4M3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316758-R7FA4M3AF3CF P#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M33 Speed: 100MHz Standard Package: 25 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 76 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 128K x 8 Data Converters: A/D 20x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 100-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA4M3AF3CFP#AA 0,-1161-R7FA4M3AF3CF P#AA0 Base Product Number: R7FA4M3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316758-R7FA4M3AF3CFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316758-R7FA4M3AF3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316758-R7FA4M3AF3CFP#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316758-R7FA4M3AF3CF P#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M33 Speed: 100MHz Standard Package: 25 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 76 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 128K x 8 Data Converters: A/D 20x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 100-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA4M3AF3CFP#AA 0,-1161-R7FA4M3AF3CF P#AA0 Base Product Number: R7FA4M3 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316758-R7FA4M3AF3CFP#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M33
Speed: 100MHz
Standard Package: 25
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB
Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 76
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 128K x 8
Data Converters: A/D 20x12b SAR; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 100-LQFP
ECCN: 5A002A REN
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 559-R7FA4M3AF3CFP#AA0,-1161-R7FA4M3AF3CFP#AA0
Base Product Number: R7FA4M3
RoHS Status: ROHS3 Compliant

Buy Now
Microcontrollers - 559-R7FA4M3AF3CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA4M3 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M33 RA4M3 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - 2111222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2111222
Microcontrollers 2111222
MCU RA4 ARM CM33 100MHZ 1MB/256K QFP100

MCU RA4 ARM CM33 100MHZ 1MB/256K QFP100

Supplier's Site
Microcontrollers - 2111223P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2111223P
Microcontrollers 2111223P
MCU RA4 ARM CM33 100MHZ 1MB/256K QFP100

MCU RA4 ARM CM33 100MHZ 1MB/256K QFP100

Supplier's Site
Microcontrollers - 2111223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2111223
Microcontrollers 2111223
MCU RA4 ARM CM33 100MHZ 1MB/256K QFP100

MCU RA4 ARM CM33 100MHZ 1MB/256K QFP100

Supplier's Site
100MHZ 1MB Embedded Microcontroller MCU - 685-R7FA4M3AF3CFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHZ 1MB Embedded Microcontroller MCU
685-R7FA4M3AF3CFP#AA0
100MHZ 1MB Embedded Microcontroller MCU 685-R7FA4M3AF3CFP#AA0
MCU RA4 ARM CM33 100MHZ 1MB/256K Product overview: R7FA4M3AF3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 100MHZ, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M3AF3CFP#AA 0 can be used for catalog matching and distributor lookup.

MCU RA4 ARM CM33 100MHZ 1MB/256K Product overview: R7FA4M3AF3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 100MHZ, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M3AF3CFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FA4M3AF3CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA4M3AF3CFP#AA0
Embedded - Microcontrollers R7FA4M3AF3CFP#AA0
MCU RA4 ARM CM33 100MHZ 1MB/256K

MCU RA4 ARM CM33 100MHZ 1MB/256K

Supplier's Site Datasheet
Microcontrollers - R7FA4M3AF3CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA4M3AF3CFP#AA0
Microcontrollers R7FA4M3AF3CFP#AA0
ARM® Cortex®-M33 RA4M3 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M33 RA4M3 Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA4M3AF3CFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA4M3AF3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4M3AF3CFP#AA0
MCU RA4 ARM CM33 100MHZ 1MB/256K

MCU RA4 ARM CM33 100MHZ 1MB/256K

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316758-R7FA4M3AF3CFP#AA0 559-R7FA4M3AF3CFP#AA0-ND 2111222 2111223P 685-R7FA4M3AF3CFP#AA0 R7FA4M3AF3CFP#AA0 R7FA4M3AF3CFP#AA0 R7FA4M3AF3CFP#AA0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers 100MHZ 1MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 12bit 12bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB
ROM 8 KB 1000 KB 1024 KB 8 KB
ROM Type Flash; FLASH Flash EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers