Renesas Electronics Corporation Microcontrollers R7FA4M3AE3CFM#AA0

Description
ARM® Cortex®-M33 RA4M3 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 RA4M3 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA4M3AE3CFM#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA4M3 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M33 RA4M3 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R7FA4M3AE3CFM#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA4M3AE3CFM#AA0
Embedded - Microcontrollers R7FA4M3AE3CFM#AA0
IC MCU 32BIT 768KB FLASH 64LFQFP

IC MCU 32BIT 768KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FA4M3AE3CFM#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA4M3AE3CFM#AA0
Microcontrollers R7FA4M3AE3CFM#AA0
ARM® Cortex®-M33 RA4M3 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M33 RA4M3 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA4M3AE3CFM#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA4M3AE3CFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4M3AE3CFM#AA0
IC MCU 32BIT 768KB FLASH 64LFQFP

IC MCU 32BIT 768KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA4M3AE3CFM#AA0-ND R7FA4M3AE3CFM#AA0 R7FA4M3AE3CFM#AA0 R7FA4M3AE3CFM#AA0
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 11x12b SAR; D/A 2x12b
RAM 128 KB 128 KB 128 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details