Renesas Electronics Corporation 32-bit 32BIT 512KB Embedded Microcontroller MCU R7FA4M2AD3CFP#AA0

Description
IC MCU 32BIT 512KB 100LFQFP Product overview: R7FA4M2AD3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AD3CFP#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB 100LFQFP Product overview: R7FA4M2AD3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AD3CFP#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R7FA4M2AD3CFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R7FA4M2AD3CFP#AA0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R7FA4M2AD3CFP#AA0
IC MCU 32BIT 512KB 100LFQFP Product overview: R7FA4M2AD3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AD3CFP#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB 100LFQFP Product overview: R7FA4M2AD3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AD3CFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R7FA4M2AD3CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) 100-LFQFP (14x14)

ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263666-R7FA4M2AD3CFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263666-R7FA4M2AD3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263666-R7FA4M2AD3CFP#AA0
Win Source Part Number: 1263666-R7FA4M2AD3CF P#AA0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RA4M2 Core Processor: ARM® Cortex®-M33 Speed: 100MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 78 Program Memory Size: 512KB (512K x 8) EEPROM Size: 8K x 8 RAM Size: 128K x 8 Data Converters: A/D 13x12b SAR; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 5A002A REN Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R7FA4M2AD3CFP# AA0,559-R7FA4M2AD3CF P#AA0 Base Product Number: R7FA4M2

Win Source Part Number: 1263666-R7FA4M2AD3CFP#AA0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RA4M2
Core Processor: ARM® Cortex®-M33
Speed: 100MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB
Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 78
Program Memory Size: 512KB (512K x 8)
EEPROM Size: 8K x 8
RAM Size: 128K x 8
Data Converters: A/D 13x12b SAR; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 5A002A REN
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R7FA4M2AD3CFP#AA0,559-R7FA4M2AD3CFP#AA0
Base Product Number: R7FA4M2

Buy Now Datasheet
Microcontrollers - 2138546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2138546
Microcontrollers 2138546
MCU RA4 ARM CM33 100MHz 512k/128k QFP100

MCU RA4 ARM CM33 100MHz 512k/128k QFP100

Supplier's Site
Microcontrollers - 2138545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2138545
Microcontrollers 2138545
MCU RA4 ARM CM33 100MHz 512k/128k QFP100

MCU RA4 ARM CM33 100MHz 512k/128k QFP100

Supplier's Site
Microcontrollers - 2138546P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2138546P
Microcontrollers 2138546P
MCU RA4 ARM CM33 100MHz 512k/128k QFP100

MCU RA4 ARM CM33 100MHz 512k/128k QFP100

Supplier's Site
Microcontrollers - R7FA4M2AD3CFP#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA4M2AD3CFP#AA0
Microcontrollers R7FA4M2AD3CFP#AA0
MCU RA4 ARM CM33 100MHZ 512K/128

MCU RA4 ARM CM33 100MHZ 512K/128

Supplier's Site Datasheet
Microcontrollers - R7FA4M2AD3CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA4M2AD3CFP#AA0
Microcontrollers R7FA4M2AD3CFP#AA0
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) 100-LFQFP (14x14)

ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA4M2AD3CFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA4M2AD3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4M2AD3CFP#AA0
IC MCU 32BIT 512KB 100LFQFP

IC MCU 32BIT 512KB 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R7FA4M2AD3CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA4M2AD3CFP#AA0
Embedded - Microcontrollers R7FA4M2AD3CFP#AA0
MCU RA4 ARM CM33 100MHZ 512K/128

MCU RA4 ARM CM33 100MHZ 512K/128

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7FA4M2AD3CFP#AA0 559-R7FA4M2AD3CFP#AA0-ND 1263666-R7FA4M2AD3CFP#AA0 2138546 2138546P R7FA4M2AD3CFP#AA0 R7FA4M2AD3CFP#AA0 R7FA4M2AD3CFP#AA0 R7FA4M2AD3CFP#AA0
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 128 KB 128 KB 512 KB 128 KB 128 KB 128 KB
ROM 8 KB 512 KB 8 KB 512 KB 512 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM/B - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7602AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers