Renesas Electronics Corporation Microcontrollers R7FA4M2AD3CFL#AA0

Description
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) 48-LFQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA4M2AD3CFL#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) 48-LFQFP (7x7)

ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) 48-LFQFP (7x7)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R7FA4M2AD3CFL#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R7FA4M2AD3CFL#AA0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R7FA4M2AD3CFL#AA0
IC MCU 32BIT 512KB 48LFQFP Product overview: R7FA4M2AD3CFL#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AD3CFL#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB 48LFQFP Product overview: R7FA4M2AD3CFL#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AD3CFL#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322630-R7FA4M2AD3CFL#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322630-R7FA4M2AD3CFL#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322630-R7FA4M2AD3CFL#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322630-R7FA4M2AD3CF L#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M33 Speed: 100MHz Standard Package: 250 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 30 Program Memory Size: 512KB (512K x 8) EEPROM Size: 8K x 8 RAM Size: 128K x 8 Data Converters: A/D 7x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 48-LFQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 48-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA4M2AD3CFL#AA 0,-1161-R7FA4M2AD3CF L#AA0 Base Product Number: R7FA4M2 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322630-R7FA4M2AD3CFL#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M33
Speed: 100MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB
Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 30
Program Memory Size: 512KB (512K x 8)
EEPROM Size: 8K x 8
RAM Size: 128K x 8
Data Converters: A/D 7x12b SAR; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 48-LQFP
ECCN: 5A002A REN
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 559-R7FA4M2AD3CFL#AA0,-1161-R7FA4M2AD3CFL#AA0
Base Product Number: R7FA4M2
RoHS Status: ROHS3 Compliant

Buy Now
Microcontrollers - R7FA4M2AD3CFL#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA4M2AD3CFL#AA0
Microcontrollers R7FA4M2AD3CFL#AA0
MCU RA4 ARM CM33 100MHZ 512K/128

MCU RA4 ARM CM33 100MHZ 512K/128

Supplier's Site
Microcontrollers - R7FA4M2AD3CFL#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA4M2AD3CFL#AA0
Microcontrollers R7FA4M2AD3CFL#AA0
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) 48-LFQFP (7x7)

ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) 48-LFQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA4M2AD3CFL#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA4M2AD3CFL#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4M2AD3CFL#AA0
IC MCU 32BIT 512KB 48LFQFP

IC MCU 32BIT 512KB 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R7FA4M2AD3CFL#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA4M2AD3CFL#AA0
Embedded - Microcontrollers R7FA4M2AD3CFL#AA0
MCU RA4 ARM CM33 100MHZ 512K/128

MCU RA4 ARM CM33 100MHZ 512K/128

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA4M2AD3CFL#AA0-ND 685-R7FA4M2AD3CFL#AA0 1322630-R7FA4M2AD3CFL#AA0 R7FA4M2AD3CFL#AA0 R7FA4M2AD3CFL#AA0 R7FA4M2AD3CFL#AA0 R7FA4M2AD3CFL#AA0
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 7x12b SAR; D/A 2x12b
RAM 128 KB 128 KB 512 KB 128 KB 128 KB 128 KB
ROM 512 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details