Renesas Electronics Corporation 32-bit 32BIT 254KB Embedded Microcontroller MCU R7FA4M2AB3CFL#AA0

Description
IC MCU 32BIT 254KB FLASH 48LFQFP Product overview: R7FA4M2AB3CFL#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 254KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 254KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AB3CFL#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 254KB FLASH 48LFQFP Product overview: R7FA4M2AB3CFL#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 254KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 254KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AB3CFL#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 254KB Embedded Microcontroller MCU - 685-R7FA4M2AB3CFL#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 254KB Embedded Microcontroller MCU
685-R7FA4M2AB3CFL#AA0
32-bit 32BIT 254KB Embedded Microcontroller MCU 685-R7FA4M2AB3CFL#AA0
IC MCU 32BIT 254KB FLASH 48LFQFP Product overview: R7FA4M2AB3CFL#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 254KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 254KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AB3CFL#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 254KB FLASH 48LFQFP Product overview: R7FA4M2AB3CFL#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 254KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 254KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AB3CFL#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263667-R7FA4M2AB3CFL#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263667-R7FA4M2AB3CFL#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263667-R7FA4M2AB3CFL#AA0
Win Source Part Number: 1263667-R7FA4M2AB3CF L#AA0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RA4M2 Core Processor: ARM® Cortex®-M33 Speed: 100MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 30 Program Memory Size: 254KB (254K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 128K x 8 Data Converters: A/D 7x12b SAR; D/A 2x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 5A002A REN Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R7FA4M2AB3CFL# AA0,559-R7FA4M2AB3CF L#AA0 Base Product Number: R7FA4M2

Win Source Part Number: 1263667-R7FA4M2AB3CFL#AA0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RA4M2
Core Processor: ARM® Cortex®-M33
Speed: 100MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB
Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 30
Program Memory Size: 254KB (254K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 128K x 8
Data Converters: A/D 7x12b SAR; D/A 2x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 5A002A REN
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R7FA4M2AB3CFL#AA0,559-R7FA4M2AB3CFL#AA0
Base Product Number: R7FA4M2

Buy Now Datasheet
Microcontrollers - 559-R7FA4M2AB3CFL#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 254KB (254K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 254KB (254K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Microcontrollers - R7FA4M2AB3CFL#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA4M2AB3CFL#AA0
Microcontrollers R7FA4M2AB3CFL#AA0
MCU

MCU

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FA4M2AB3CFL#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA4M2AB3CFL#AA0
Embedded - Microcontrollers R7FA4M2AB3CFL#AA0
MCU

MCU

Supplier's Site Datasheet
Microcontrollers - R7FA4M2AB3CFL#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA4M2AB3CFL#AA0
Microcontrollers R7FA4M2AB3CFL#AA0
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 254KB (254K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 254KB (254K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA4M2AB3CFL#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA4M2AB3CFL#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4M2AB3CFL#AA0
IC MCU 32BIT 254KB FLASH 48LFQFP

IC MCU 32BIT 254KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7FA4M2AB3CFL#AA0 1263667-R7FA4M2AB3CFL#AA0 559-R7FA4M2AB3CFL#AA0-ND R7FA4M2AB3CFL#AA0 R7FA4M2AB3CFL#AA0 R7FA4M2AB3CFL#AA0 R7FA4M2AB3CFL#AA0
Product Name 32-bit 32BIT 254KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 128 KB 254 KB 128 KB 128 KB 128 KB 128 KB
ROM 8 KB 8 KB 254 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7648AM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers