Renesas Electronics Corporation Microcontrollers R7FA4M1AB3CNB#AC0

Description
ARM® Cortex®-M4 RA4M1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-HWQFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 RA4M1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-HWQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA4M1AB3CNB#AC0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 RA4M1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-HWQFN (8x8)

ARM® Cortex®-M4 RA4M1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-HWQFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - R7FA4M1AB3CNB#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA4M1AB3CNB#AC0
Embedded - Microcontrollers R7FA4M1AB3CNB#AC0
IC MCU 32BIT 256KB FLASH 64HWQFN

IC MCU 32BIT 256KB FLASH 64HWQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA4M1AB3CNB#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA4M1AB3CNB#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4M1AB3CNB#AC0
IC MCU 32BIT 256KB FLASH 64HWQFN

IC MCU 32BIT 256KB FLASH 64HWQFN

Supplier's Site
Microcontrollers - R7FA4M1AB3CNB#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA4M1AB3CNB#AC0
Microcontrollers R7FA4M1AB3CNB#AC0
ARM® Cortex®-M4 RA4M1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-HWQFN (8x8)

ARM® Cortex®-M4 RA4M1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-HWQFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA4M1AB3CNB#AC0-ND R7FA4M1AB3CNB#AC0 R7FA4M1AB3CNB#AC0 R7FA4M1AB3CNB#AC0
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz
Bits 8 Bit; Other; A/D 18x14b SAR; D/A 2x8b, 1x12b
RAM 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details