ARM® Cortex®-M4 RA4M1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 256KB FLSH 100TFLGA
IC MCU 32BIT 256KB FLSH 100TFLGA
ARM® Cortex®-M4 RA4M1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TFLGA (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA4M1AB2CLJ#AC0-ND | R7FA4M1AB2CLJ#AC0 | R7FA4M1AB2CLJ#AC0 | R7FA4M1AB2CLJ#AC0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | 8 Bit; Other; A/D 25x14b SAR; D/A 2x8b, 1x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |