Renesas Electronics Corporation Microcontrollers R7FA4E10D2CNE#AA0

Description
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA4E10D2CNE#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)

ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Microcontrollers - R7FA4E10D2CNE#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA4E10D2CNE#AA0
Microcontrollers R7FA4E10D2CNE#AA0
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)

ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA4E10D2CNE#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA4E10D2CNE#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4E10D2CNE#AA0
IC MCU 32BIT 512KB FLASH 48HWQFN

IC MCU 32BIT 512KB FLASH 48HWQFN

Supplier's Site
Embedded - Microcontrollers - R7FA4E10D2CNE#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA4E10D2CNE#AA0
Embedded - Microcontrollers R7FA4E10D2CNE#AA0
MCU RA4 ARM CM33 100MHZ 512K/128

MCU RA4 ARM CM33 100MHZ 512K/128

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA4E10D2CNE#AA0-ND R7FA4E10D2CNE#AA0 R7FA4E10D2CNE#AA0 R7FA4E10D2CNE#AA0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 7x12b SAR; D/A 1x12b
RAM 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - CG7409AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers