Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
RENESAS ELECTRONICS CORPORATION
R7FA2L2094CFJ#UA0 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R7FA2L2094CFJ#UA0
Description
MCU RA2L2 ARM CM23 48MHZ 128K/16
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MCU RA2L2 ARM CM23 48MHZ 128K/16
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R7FA2L2094CFJ#UA0-ND
Microcontrollers
559-R7FA2L2094CFJ#UA0-ND
MCU RA2L2 ARM CM23 48MHZ 128K/16
MCU RA2L2 ARM CM23 48MHZ 128K/16
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Microcontrollers (MCU)
Product Number
559-R7FA2L2094CFJ#UA0-ND
Product Name
Microcontrollers
Data Bus
32 Bit
Clock Speed
48 MHz
Bits
Other; A/D 10x12b SAR
RAM
16 KB
ROM
128 KB
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU
CC1110F8RHHR
Specs
RAM
1 KB
Supply Voltage
2 to 3.6 volts
Serial Interface
USART, USB, I2S, UART
View Details
2
suppliers
Infineon Technologies AG
Embedded - Microcontrollers
3140 390 61411
View Details
RS Components, Ltd.
Microcontrollers
428450
Specs
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
100
View Details
Rochester Electronics
Embedded - Microcontrollers
73S1215F-68M/F/PD
Specs
Data Bus
8 Bit; 8-Bit
View Details