Renesas Electronics Corporation 32-bit 32BIT 256KB Embedded Microcontroller MCU R7FA2L1AB3CFP#AA0

Description
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R7FA2L1AB3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2L1AB3CFP#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R7FA2L1AB3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2L1AB3CFP#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R7FA2L1AB3CFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R7FA2L1AB3CFP#AA0
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R7FA2L1AB3CFP#AA0
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R7FA2L1AB3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2L1AB3CFP#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R7FA2L1AB3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2L1AB3CFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R7FA2L1AB3CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322032-R7FA2L1AB3CFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322032-R7FA2L1AB3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322032-R7FA2L1AB3CFP#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322032-R7FA2L1AB3CF P#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M23 Speed: 48MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SCI, SPI, SmartCard, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 19x12b SAR; D/A 1x12b Oscillator Type: External Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 100-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FA2L1AB3CFP# AA0,559-R7FA2L1AB3CF P#AA0 Base Product Number: R7FA2L1 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322032-R7FA2L1AB3CFP#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M23
Speed: 48MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, SCI, SPI, SmartCard, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 19x12b SAR; D/A 1x12b
Oscillator Type: External
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 100-LQFP
ECCN: 5A002A REN
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -1161-R7FA2L1AB3CFP#AA0,559-R7FA2L1AB3CFP#AA0
Base Product Number: R7FA2L1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - R7FA2L1AB3CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA2L1AB3CFP#AA0
Embedded - Microcontrollers R7FA2L1AB3CFP#AA0
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - R7FA2L1AB3CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2L1AB3CFP#AA0
Microcontrollers R7FA2L1AB3CFP#AA0
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2L1AB3CFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2L1AB3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2L1AB3CFP#AA0
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7FA2L1AB3CFP#AA0 559-R7FA2L1AB3CFP#AA0-ND 1322032-R7FA2L1AB3CFP#AA0 R7FA2L1AB3CFP#AA0 R7FA2L1AB3CFP#AA0 R7FA2L1AB3CFP#AA0
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 32 KB 32 KB 256 KB 32 KB 32 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
I/O Ports 85 85 85
Package Type Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers