RENESAS ELECTRONICS CORPORATION
R7FA2L1AB3CFM#UA0 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R7FA2L1AB3CFM#UA0
Description
R7FA2L1AB3CFM#UA0
Request a Quote
Email Supplier
Datasheet
Description
R7FA2L1AB3CFM#UA0
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R7FA2L1AB3CFM#UA0-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
48 MHz
|
|
Bits
|
Other; A/D 13x12b SAR; D/A 1x12b
|
|
RAM
|
32 KB
|
|
ROM
|
256 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
20 MHz
View Details
3 suppliers
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
Other; QFN
View Details
Data Bus
8 Bit
Clock Speed
12.58 MHz
RAM
62 KB
View Details
3 suppliers