Renesas Electronics Corporation Microcontrollers R7FA2L1AB3CFL#AA0

Description
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA2L1AB3CFL#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R7FA2L1AB3CFL#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R7FA2L1AB3CFL#AA0
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R7FA2L1AB3CFL#AA0
IC MCU 32BIT 256KB FLASH 48LFQFP Product overview: R7FA2L1AB3CFL#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2L1AB3CFL#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48LFQFP Product overview: R7FA2L1AB3CFL#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2L1AB3CFL#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1340680-R7FA2L1AB3CFL#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1340680-R7FA2L1AB3CFL#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1340680-R7FA2L1AB3CFL#AA0
Win Source Part Number: 1340680-R7FA2L1AB3CF L#AA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RA2L1 Core Processor: ARM® Cortex®-M23 Speed: 48MHz Package: Tray Standard Package: 250 Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SCI, SPI, SmartCard, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 13x12b SAR; D/A 1x12b Oscillator Type: External Mounting Type: Surface Mount Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R7FA2L1

Win Source Part Number: 1340680-R7FA2L1AB3CFL#AA0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RA2L1
Core Processor: ARM® Cortex®-M23
Speed: 48MHz
Package: Tray
Standard Package: 250
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, SCI, SPI, SmartCard, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 13x12b SAR; D/A 1x12b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 48-LQFP
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R7FA2L1

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2L1AB3CFL#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2L1AB3CFL#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2L1AB3CFL#AA0
IC MCU 32BIT 256KB FLASH 48LFQFP

IC MCU 32BIT 256KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R7FA2L1AB3CFL#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA2L1AB3CFL#AA0
Microcontrollers R7FA2L1AB3CFL#AA0
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - R7FA2L1AB3CFL#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2L1AB3CFL#AA0
Microcontrollers R7FA2L1AB3CFL#AA0
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R7FA2L1AB3CFL#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA2L1AB3CFL#AA0
Embedded - Microcontrollers R7FA2L1AB3CFL#AA0
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA2L1AB3CFL#AA0-ND 685-R7FA2L1AB3CFL#AA0 1340680-R7FA2L1AB3CFL#AA0 R7FA2L1AB3CFL#AA0 R7FA2L1AB3CFL#AA0 R7FA2L1AB3CFL#AA0 R7FA2L1AB3CFL#AA0
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b SAR; D/A 1x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7831AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers