Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2L1AB2DFL#AA0

Description
Win Source Part Number: 1353240-R7FA2L1AB2DF L#AA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA2L1 Package: Tray Product Status: Active Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Base Product Number: R7FA2L1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 48MHz Number of I/O: 37 Core Processor: ARM® Cortex®-M23 Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SCI, SPI, SmartCard, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 13x12b SAR; D/A 1x12b Oscillator Type: External
Request a Quote Datasheet
Description
Win Source Part Number: 1353240-R7FA2L1AB2DF L#AA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA2L1 Package: Tray Product Status: Active Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Base Product Number: R7FA2L1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 48MHz Number of I/O: 37 Core Processor: ARM® Cortex®-M23 Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SCI, SPI, SmartCard, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 13x12b SAR; D/A 1x12b Oscillator Type: External
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353240-R7FA2L1AB2DFL#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353240-R7FA2L1AB2DFL#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353240-R7FA2L1AB2DFL#AA0
Win Source Part Number: 1353240-R7FA2L1AB2DF L#AA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA2L1 Package: Tray Product Status: Active Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Base Product Number: R7FA2L1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 48MHz Number of I/O: 37 Core Processor: ARM® Cortex®-M23 Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SCI, SPI, SmartCard, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 13x12b SAR; D/A 1x12b Oscillator Type: External

Win Source Part Number: 1353240-R7FA2L1AB2DFL#AA0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RA2L1
Package: Tray
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LFQFP (7x7)
Base Product Number: R7FA2L1
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 48MHz
Number of I/O: 37
Core Processor: ARM® Cortex®-M23
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, SCI, SPI, SmartCard, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Data Converters: A/D 13x12b SAR; D/A 1x12b
Oscillator Type: External

Buy Now Datasheet
Microcontrollers - 2105549P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2105549P
Microcontrollers 2105549P
MCU RA2L1 ARM CM23 48MHZ 256K/32K QFP48

MCU RA2L1 ARM CM23 48MHZ 256K/32K QFP48

Supplier's Site
Microcontrollers - 2105549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2105549
Microcontrollers 2105549
MCU RA2L1 ARM CM23 48MHZ 256K/32K QFP48

MCU RA2L1 ARM CM23 48MHZ 256K/32K QFP48

Supplier's Site
Microcontrollers - 2105548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2105548
Microcontrollers 2105548
MCU RA2L1 ARM CM23 48MHZ 256K/32K QFP48

MCU RA2L1 ARM CM23 48MHZ 256K/32K QFP48

Supplier's Site
48MHZ Embedded Microcontroller MCU - 685-R7FA2L1AB2DFL#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
48MHZ Embedded Microcontroller MCU
685-R7FA2L1AB2DFL#AA0
48MHZ Embedded Microcontroller MCU 685-R7FA2L1AB2DFL#AA0
MCU RA2L1 ARM CM23 48MHZ 256K/32 Product overview: R7FA2L1AB2DFL#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2L1AB2DFL#AA 0 can be used for catalog matching and distributor lookup.

MCU RA2L1 ARM CM23 48MHZ 256K/32 Product overview: R7FA2L1AB2DFL#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2L1AB2DFL#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R7FA2L1AB2DFL#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R7FA2L1AB2DFL#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA2L1AB2DFL#AA0
Embedded - Microcontrollers R7FA2L1AB2DFL#AA0
MCU RA2L1 ARM CM23 48MHZ 256K/32

MCU RA2L1 ARM CM23 48MHZ 256K/32

Supplier's Site Datasheet
Microcontrollers - R7FA2L1AB2DFL#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA2L1AB2DFL#AA0
Microcontrollers R7FA2L1AB2DFL#AA0
MCU RA2L1 ARM CM23 48MHZ 256K/32

MCU RA2L1 ARM CM23 48MHZ 256K/32

Supplier's Site Datasheet
Microcontrollers - R7FA2L1AB2DFL#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2L1AB2DFL#AA0
Microcontrollers R7FA2L1AB2DFL#AA0
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2L1AB2DFL#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2L1AB2DFL#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2L1AB2DFL#AA0
MCU RA2L1 ARM CM23 48MHZ 256K/32

MCU RA2L1 ARM CM23 48MHZ 256K/32

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1353240-R7FA2L1AB2DFL#AA0 2105549P 2105549 685-R7FA2L1AB2DFL#AA0 559-R7FA2L1AB2DFL#AA0-ND R7FA2L1AB2DFL#AA0 R7FA2L1AB2DFL#AA0 R7FA2L1AB2DFL#AA0 R7FA2L1AB2DFL#AA0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 48MHZ Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 8 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 769-ADM5120PX-AB-R-2 - ERSAELECTRONICS PTE. LTD.
Specs
RAM 16 KB
Serial Interface Ethernet, UART, USB
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers