Renesas Electronics Corporation Microcontrollers R7FA2L1A92DFP#AA0

Description
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA2L1A92DFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R7FA2L1A92DFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R7FA2L1A92DFP#AA0
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R7FA2L1A92DFP#AA0
IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R7FA2L1A92DFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2L1A92DFP#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R7FA2L1A92DFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2L1A92DFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: 3-Wire, I2C, SPI Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 8

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Core Size: 8-Bit
Speed: 200MHz
Connectivity: 3-Wire, I2C, SPI
Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT
Number of I/O: 8

Buy Now Datasheet
Embedded - Microcontrollers - R7FA2L1A92DFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA2L1A92DFP#AA0
Embedded - Microcontrollers R7FA2L1A92DFP#AA0
MCU

MCU

Supplier's Site Datasheet
Microcontrollers - R7FA2L1A92DFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2L1A92DFP#AA0
Microcontrollers R7FA2L1A92DFP#AA0
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2L1A92DFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2L1A92DFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2L1A92DFP#AA0
MCU

MCU

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA2L1A92DFP#AA0-ND 685-R7FA2L1A92DFP#AA0 R7FA2L1A92DFP#AA0 R7FA2L1A92DFP#AA0 R7FA2L1A92DFP#AA0
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Connectors,Interconnects Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 8 Bit; 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 200 MHz 48 MHz 48 MHz
Bits Other; A/D 19x12b SAR; D/A 1x12b
RAM 32 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - C165L25FHABFQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details