ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
IC MCU 32BIT 128KB FLASH 80LFQFP
IC MCU 32BIT 128KB FLASH 80LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA2L1A92DFN#AA0-ND | R7FA2L1A92DFN#AA0 | R7FA2L1A92DFN#AA0 | R7FA2L1A92DFN#AA0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 17x12b SAR; D/A 1x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 128 KB |