Renesas Electronics Corporation Microcontrollers R7FA2E2A74CNK#HA0

Description
IC MCU 32BIT 64KB FLASH 24HWQFN
Request a Quote
Description
IC MCU 32BIT 64KB FLASH 24HWQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R7FA2E2A74CNK#HA0 microcontroller from Quarktwin Technology Ltd. features an ultra-low power 48 MHz Arm Cortex-M23 core, making it suitable for cost-sensitive and low-power applications. It offers up to 64 KB of code flash memory and 8 KB of SRAM, along with a 12-bit A/D converter and various connectivity options including Serial Communications Interface (SCI), Serial Peripheral Interface (SPI), and I3C bus interface. The device includes multiple safety and security features such as SRAM parity error checking, flash area protection, and AES encryption. It operates within a voltage range of 1.6 to 5.5 V and supports a wide temperature range from -40°C to +125°C, available in compact package options. The microcontroller is designed for scalability and integrates several timers and power management features, making it a versatile choice for embedded systems.

Datasheet Summary
Powered by GS/AI

The R7FA2E2A74CNK#HA0 microcontroller from Quarktwin Technology Ltd. features an ultra-low power 48 MHz Arm Cortex-M23 core, making it suitable for cost-sensitive and low-power applications. It offers up to 64 KB of code flash memory and 8 KB of SRAM, along with a 12-bit A/D converter and various connectivity options including Serial Communications Interface (SCI), Serial Peripheral Interface (SPI), and I3C bus interface. The device includes multiple safety and security features such as SRAM parity error checking, flash area protection, and AES encryption. It operates within a voltage range of 1.6 to 5.5 V and supports a wide temperature range from -40°C to +125°C, available in compact package options. The microcontroller is designed for scalability and integrates several timers and power management features, making it a versatile choice for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA2E2A74CNK#HA0TR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 64KB FLASH 24HWQFN

IC MCU 32BIT 64KB FLASH 24HWQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2E2A74CNK#HA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2E2A74CNK#HA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2E2A74CNK#HA0
IC MCU ARM 64K FLASH 24HWQFN

IC MCU ARM 64K FLASH 24HWQFN

Supplier's Site
Microcontrollers - R7FA2E2A74CNK#HA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2E2A74CNK#HA0
Microcontrollers R7FA2E2A74CNK#HA0
ARM® Cortex®-M23 RA2E2 Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)

ARM® Cortex®-M23 RA2E2 Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA2E2A74CNK#HA0TR-ND R7FA2E2A74CNK#HA0 R7FA2E2A74CNK#HA0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 8x12b SAR
RAM 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details
Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers