RENESAS ELECTRONICS CORPORATION
R7FA2E2A73CNK#UA1 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R7FA2E2A73CNK#UA1
Description
R7FA2E2A73CNK#UA1
Request a Quote
Email Supplier
Datasheet
Description
R7FA2E2A73CNK#UA1
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R7FA2E2A73CNK#UA1-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
48 MHz
|
|
Bits
|
Other; A/D 8x12b SAR
|
|
RAM
|
8 KB
|
|
ROM
|
64 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
Package Type
QFP; Other; LQFP
Pin Count
100
View Details
RAM
8 KB
ROM Type
ROMLess
Supply Voltage
3 to 3.6 volts
View Details
3 suppliers
Life Cycle Stage
Active
Supply Voltage
3.8 to 1.8 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Data Bus
32 Bit
Clock Speed
20 MHz
RAM
96 KB
View Details
3 suppliers