IC MCU 32BIT 16KB FLASH 24HWQFN
ARM® Cortex®-M23 RA2E2 Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 24-HWQFN (4x4)
IC MCU ARM 16KB FLASH 24HWQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA2E2A33CNK#HA0TR-ND | R7FA2E2A33CNK#HA0 | R7FA2E2A33CNK#HA0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 8x12b SAR | ||
| RAM | 8 KB | 8 KB | 8 KB |
| ROM | 16 KB |