IC MCU 32BIT 16KB FLASH 20HWQFN
IC MCU 32BIT 16KB FLASH 20HWQFN
ARM® Cortex®-M23 RA2E2 Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 20-HWQFN (4x4)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA2E2A33CNJ#BA1-ND | R7FA2E2A33CNJ#BA1 | R7FA2E2A33CNJ#BA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 7x12b SAR | ||
| RAM | 8 KB | 8 KB | 8 KB |
| ROM | 16 KB |