IC MCU 32BIT 128KB FLASH 64VFBGA
IC MCU 32BIT 128KB FLASH 64VFBGA
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-VFBGA (4x4)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA2E1A93CBU#HC0TR-ND | R7FA2E1A93CBU#HC0 | R7FA2E1A93CBU#HC0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 13x12b SAR | ||
| RAM | 16 KB | 16 KB | 16 KB |
| ROM | 128 KB |