Renesas Electronics Corporation 32-bit 32BIT 128KB Embedded Microcontroller MCU R7FA2E1A92DFM#AA0

Description
IC MCU 32BIT 128KB FLASH 64LFQFP Product overview: R7FA2E1A92DFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A92DFM#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 64LFQFP Product overview: R7FA2E1A92DFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A92DFM#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R7FA2E1A92DFM#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R7FA2E1A92DFM#AA0
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R7FA2E1A92DFM#AA0
IC MCU 32BIT 128KB FLASH 64LFQFP Product overview: R7FA2E1A92DFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A92DFM#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LFQFP Product overview: R7FA2E1A92DFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A92DFM#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263668-R7FA2E1A92DFM#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263668-R7FA2E1A92DFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263668-R7FA2E1A92DFM#AA0
Win Source Part Number: 1263668-R7FA2E1A92DF M#AA0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RA2E1 Core Processor: ARM® Cortex®-M23 Speed: 48MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Data Converters: A/D 13x12b SAR Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 5A002A REN Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R7FA2E1A92DFM# AA0,559-R7FA2E1A92DF M#AA0 Base Product Number: R7FA2E1

Win Source Part Number: 1263668-R7FA2E1A92DFM#AA0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RA2E1
Core Processor: ARM® Cortex®-M23
Speed: 48MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Data Converters: A/D 13x12b SAR
Oscillator Type: External
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 5A002A REN
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R7FA2E1A92DFM#AA0,559-R7FA2E1A92DFM#AA0
Base Product Number: R7FA2E1

Buy Now
Microcontrollers - 559-R7FA2E1A92DFM#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - 2154192P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2154192P
Microcontrollers 2154192P
MCU RA2E1 ARM CM23 48MHz 128K/16K LQFP64

MCU RA2E1 ARM CM23 48MHz 128K/16K LQFP64

Supplier's Site
Microcontrollers - 2154192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2154192
Microcontrollers 2154192
MCU RA2E1 ARM CM23 48MHz 128K/16K LQFP64

MCU RA2E1 ARM CM23 48MHz 128K/16K LQFP64

Supplier's Site
Microcontrollers - 2154191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2154191
Microcontrollers 2154191
MCU RA2E1 ARM CM23 48MHz 128K/16K LQFP64

MCU RA2E1 ARM CM23 48MHz 128K/16K LQFP64

Supplier's Site
Microcontrollers - R7FA2E1A92DFM#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA2E1A92DFM#AA0
Microcontrollers R7FA2E1A92DFM#AA0
MCU RA2E1 ARM CM23 48MHZ 128K/16

MCU RA2E1 ARM CM23 48MHZ 128K/16

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2E1A92DFM#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2E1A92DFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2E1A92DFM#AA0
IC MCU 32BIT 128KB FLASH 64LFQFP

IC MCU 32BIT 128KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R7FA2E1A92DFM#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2E1A92DFM#AA0
Microcontrollers R7FA2E1A92DFM#AA0
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Embedded - Microcontrollers - R7FA2E1A92DFM#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA2E1A92DFM#AA0
Embedded - Microcontrollers R7FA2E1A92DFM#AA0
MCU RA2E1 ARM CM23 48MHZ 128K/16

MCU RA2E1 ARM CM23 48MHZ 128K/16

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7FA2E1A92DFM#AA0 1263668-R7FA2E1A92DFM#AA0 559-R7FA2E1A92DFM#AA0-ND 2154192P 2154192 R7FA2E1A92DFM#AA0 R7FA2E1A92DFM#AA0 R7FA2E1A92DFM#AA0 R7FA2E1A92DFM#AA0
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 8 Bit; 8bit 8 Bit; 8bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
I/O Ports 56 40 53 40
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 64-2145PBF - Rochester Electronics
Infineon Technologies AG
View Details