Renesas Electronics Corporation Microcontrollers R7FA2E1A72DFL#HA0

Description
IC MCU 32BIT 64KB FLASH 48LFQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 48LFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA2E1A72DFL#HA0TR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368561-R7FA2E1A72DFL#HA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368561-R7FA2E1A72DFL#HA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368561-R7FA2E1A72DFL#HA0
Win Source Part Number: 1368561-R7FA2E1A72DF L#HA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 34 pct. Mfr: Renesas Electronics America Inc Series: RA2E1 Product Status: Active Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Base Product Number: R7FA2E1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Speed: 48MHz Number of I/O: 37 Core Processor: ARM® Cortex®-M23 Core Size: 32-Bit Connectivity: I²C, SmartCard, SPI, UART/USART Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, TRNG, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 13x12b SAR Oscillator Type: Internal

Win Source Part Number: 1368561-R7FA2E1A72DFL#HA0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 34 pct.
Mfr: Renesas Electronics America Inc
Series: RA2E1
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LFQFP (7x7)
Base Product Number: R7FA2E1
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Speed: 48MHz
Number of I/O: 37
Core Processor: ARM® Cortex®-M23
Core Size: 32-Bit
Connectivity: I²C, SmartCard, SPI, UART/USART
Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, TRNG, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Data Converters: A/D 13x12b SAR
Oscillator Type: Internal

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-R7FA2E1A72DFL#HA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-R7FA2E1A72DFL#HA0
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-R7FA2E1A72DFL#HA0
IC MCU 32BIT 64KB FLASH 48LFQFP Product overview: R7FA2E1A72DFL#HA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A72DFL#HA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48LFQFP Product overview: R7FA2E1A72DFL#HA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A72DFL#HA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R7FA2E1A72DFL#HA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2E1A72DFL#HA0
Microcontrollers R7FA2E1A72DFL#HA0
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2E1A72DFL#HA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2E1A72DFL#HA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2E1A72DFL#HA0
IC MCU 32BIT 64KB FLASH 48LFQFP

IC MCU 32BIT 64KB FLASH 48LFQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA2E1A72DFL#HA0TR-ND 1368561-R7FA2E1A72DFL#HA0 685-R7FA2E1A72DFL#HA0 R7FA2E1A72DFL#HA0 R7FA2E1A72DFL#HA0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b SAR
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details