ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 32LQFP
IC MCU 32BIT 64KB FLASH 32LQFP
IC MCU 32BIT 64KB FLASH 32LQFP
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA2E1A72DFJ#AA0-ND | R7FA2E1A72DFJ#AA0 | R7FA2E1A72DFJ#AA0 | R7FA2E1A72DFJ#AA0 | R7FA2E1A72DFJ#AA0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 10x12b SAR | ||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM | 64 KB |