IC MCU 32BIT 32KB FLASH 25WLCSP
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 25-WLCSP (2.14x2.27)
IC MCU 32BIT 32KB FLASH 25WLCSP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA2E1A53CLM#HC0TR-ND | R7FA2E1A53CLM#HC0 | R7FA2E1A53CLM#HC0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 12x12b SAR | ||
| RAM | 16 KB | 16 KB | 16 KB |
| ROM | 32 KB |