Renesas Electronics Corporation Microcontrollers R7FA2E1A53CLM#AC0

Description
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 25-WLCSP (2.14x2.27)
Datasheet
Description
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 25-WLCSP (2.14x2.27)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FA2E1A53CLM#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2E1A53CLM#AC0
Microcontrollers R7FA2E1A53CLM#AC0
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 25-WLCSP (2.14x2.27)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 25-WLCSP (2.14x2.27)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number R7FA2E1A53CLM#AC0
Product Name Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
RAM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers