Renesas Electronics Corporation Microcontrollers R7FA2E1A53CBV#HC0

Description
IC MCU 32BIT 32KB FLASH 36WFLGA
Request a Quote Datasheet
Description
IC MCU 32BIT 32KB FLASH 36WFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA2E1A53CBV#HC0TR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 32KB FLASH 36WFLGA

IC MCU 32BIT 32KB FLASH 36WFLGA

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2E1A53CBV#HC0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2E1A53CBV#HC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2E1A53CBV#HC0
IC MCU 32BIT 32KB FLASH 36WFLGA

IC MCU 32BIT 32KB FLASH 36WFLGA

Supplier's Site
Microcontrollers - R7FA2E1A53CBV#HC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2E1A53CBV#HC0
Microcontrollers R7FA2E1A53CBV#HC0
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 36-WFLGA (4x4)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 36-WFLGA (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA2E1A53CBV#HC0TR-ND R7FA2E1A53CBV#HC0 R7FA2E1A53CBV#HC0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 8x12b SAR
RAM 16 KB 16 KB 16 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7725AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details