Renesas Electronics Corporation Microcontrollers R7FA2E1A52DNE#BA0

Description
IC MCU 32BIT 32KB FLASH 48HWQFN
Request a Quote Datasheet
Description
IC MCU 32BIT 32KB FLASH 48HWQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA2E1A52DNE#BA0-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 32KB FLASH 48HWQFN

IC MCU 32BIT 32KB FLASH 48HWQFN

Buy Now Datasheet
Microcontrollers - R7FA2E1A52DNE#BA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2E1A52DNE#BA0
Microcontrollers R7FA2E1A52DNE#BA0
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2E1A52DNE#BA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2E1A52DNE#BA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2E1A52DNE#BA0
IC MCU 32BIT 32KB FLASH 48HWQFN

IC MCU 32BIT 32KB FLASH 48HWQFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA2E1A52DNE#BA0-ND R7FA2E1A52DNE#BA0 R7FA2E1A52DNE#BA0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b SAR
RAM 16 KB 16 KB 16 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C505CALMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; M3H
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers