Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2E1A52DFJ#AA0

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322922-R7FA2E1A52DF J#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M23 Speed: 48MHz Standard Package: 250 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Data Converters: A/D 10x12b SAR Oscillator Type: External Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FA2E1A52DFJ# AA0,559-R7FA2E1A52DF J#AA0 Base Product Number: R7FA2E1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322922-R7FA2E1A52DF J#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M23 Speed: 48MHz Standard Package: 250 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Data Converters: A/D 10x12b SAR Oscillator Type: External Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FA2E1A52DFJ# AA0,559-R7FA2E1A52DF J#AA0 Base Product Number: R7FA2E1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322922-R7FA2E1A52DFJ#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322922-R7FA2E1A52DFJ#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322922-R7FA2E1A52DFJ#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322922-R7FA2E1A52DF J#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M23 Speed: 48MHz Standard Package: 250 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Data Converters: A/D 10x12b SAR Oscillator Type: External Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FA2E1A52DFJ# AA0,559-R7FA2E1A52DF J#AA0 Base Product Number: R7FA2E1 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322922-R7FA2E1A52DFJ#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M23
Speed: 48MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Data Converters: A/D 10x12b SAR
Oscillator Type: External
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-LQFP
ECCN: 5A002A REN
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -1161-R7FA2E1A52DFJ#AA0,559-R7FA2E1A52DFJ#AA0
Base Product Number: R7FA2E1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-R7FA2E1A52DFJ#AA0
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-R7FA2E1A52DFJ#AA0
IC MCU 32BIT 32KB FLASH 32LQFP Product overview: R7FA2E1A52DFJ#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A52DFJ#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 32LQFP Product overview: R7FA2E1A52DFJ#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A52DFJ#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R7FA2E1A52DFJ#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R7FA2E1A52DFJ#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA2E1A52DFJ#AA0
Microcontrollers R7FA2E1A52DFJ#AA0
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FA2E1A52DFJ#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA2E1A52DFJ#AA0
Embedded - Microcontrollers R7FA2E1A52DFJ#AA0
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2E1A52DFJ#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2E1A52DFJ#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2E1A52DFJ#AA0
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R7FA2E1A52DFJ#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2E1A52DFJ#AA0
Microcontrollers R7FA2E1A52DFJ#AA0
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322922-R7FA2E1A52DFJ#AA0 685-R7FA2E1A52DFJ#AA0 559-R7FA2E1A52DFJ#AA0-ND R7FA2E1A52DFJ#AA0 R7FA2E1A52DFJ#AA0 R7FA2E1A52DFJ#AA0 R7FA2E1A52DFJ#AA0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 4 KB 4 KB 32 KB
ROM Type Flash; FLASH ROM; ROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details