MCU RA2A2 ARM CM23 48MHZ 512K/48
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R7FA2A2AD3CFP#AA1-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 48 MHz |
| Bits | 24 Bit; Other; A/D 4x24b SAR, 7x12b Sigma-Delta |
| RAM | 48 KB |
| ROM | 512 KB |