Renesas Electronics Corporation Microcontrollers R7FA2A1AB3CNF#AA0

Description
ARM® Cortex®-M23 RA2A1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M23 RA2A1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA2A1AB3CNF#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M23 RA2A1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)

ARM® Cortex®-M23 RA2A1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Microcontrollers - R7FA2A1AB3CNF#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2A1AB3CNF#AA0
Microcontrollers R7FA2A1AB3CNF#AA0
ARM® Cortex®-M23 RA2A1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)

ARM® Cortex®-M23 RA2A1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2A1AB3CNF#AA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2A1AB3CNF#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2A1AB3CNF#AA0
IC MCU 32BIT 256KB FLASH 40HWQFN

IC MCU 32BIT 256KB FLASH 40HWQFN

Supplier's Site
Embedded - Microcontrollers - R7FA2A1AB3CNF#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA2A1AB3CNF#AA0
Embedded - Microcontrollers R7FA2A1AB3CNF#AA0
IC MCU 32BIT 256KB FLASH 40HWQFN

IC MCU 32BIT 256KB FLASH 40HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA2A1AB3CNF#AA0-ND R7FA2A1AB3CNF#AA0 R7FA2A1AB3CNF#AA0 R7FA2A1AB3CNF#AA0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits 8 Bit; 16 Bit; 24 Bit; Other; A/D 8x16b, 4x24b SAR, Sigma-Delta; D/A 2x8b, 1x12b
RAM 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details