ARM® Cortex®-M23 RA2A1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 36-LFBGA (5x5)
MCU RA2 ARM CM23 48MHz 256K/32K BGA36
MCU RA2 ARM CM23 48MHz 256K/32K BGA36
MCU RA2 ARM CM23 48MHz 256K/32K BGA36
IC MCU 32BIT 256KB FLASH 36LFBGA
IC MCU 32BIT 256KB FLASH 36LFBGA
ARM® Cortex®-M23 RA2A1 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 36-LFBGA (5x5)
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA2A1AB2CBT#AC0-ND | 2627175 | R7FA2A1AB2CBT#AC0 | R7FA2A1AB2CBT#AC0 | R7FA2A1AB2CBT#AC0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | 8 Bit; 16 Bit; 24 Bit; Other; A/D 5x16b, 2x24b SAR, Sigma-Delta; D/A 2x8b, 1x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB | 256 KB |