IC MCU 32BIT 2MB FLASH 100LQFP
IC MCU 32BIT 2MB FLASH 100LQFP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F7017603AFP-C#BA1-ND | R7F7017603AFP-C#BA1 | R7F7017603AFP-C#BA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | |
| Clock Speed | 240 MHz | 240 MHz | |
| Bits | Other; A/D 16x10b, 16x12b | ||
| RAM | 256 KB | 256 KB | |
| ROM | 2000 KB |