IC MCU 32BIT 8MB FLASH 324FBGA
RH850G3KH RH850/F1x Microcontroller IC 32-Bit Dual-Core 240MHz 8MB (8M x 8) FLASH 324-FBGA (19x19)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7017154ABG-C#HC1 | R7F7017154ABG-C#HC1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Life Cycle Stage | Active | Active |
| Clock Speed | 240 MHz | 240 MHz |
| RAM | 1000 KB | 1000 KB |
| ROM Type | Flash; FLASH |