IC MCU 32BIT 6MB FLASH 324FBGA
RH850G3KH RH850/F1KH-D8 Microcontroller IC 32-Bit Dual-Core 240MHz 6MB (6M x 8) FLASH 324-FBGA (19x19)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F7017143ABG-C#BC1-ND | R7F7017143ABG-C#BC1 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Clock Speed | 240 MHz | 240 MHz |
| Bits | Other; A/D 38x10b, 32x12b | |
| RAM | 896 KB | 896 KB |
| ROM | 6000 KB |