RH850G3KH Automotive, AEC-Q100, RH850/F1H-D8 Microcontroller IC 32-Bit Dual-Core 240MHz 8MB (8M x 8) FLASH 233-FPBGA
IC MCU 32BIT 8MB FLASH 233FPBGA
IC MCU 32BIT 8MB FLASH 233FPBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7017114ABG-C#BC1 | R7F7017114ABG-C#BC1 | R7F7017114ABG-C#BC1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 240 MHz | 240 MHz | |
| RAM | 256 KB | 256 KB |