RH850G3KH RH850/F1x Microcontroller IC 32-Bit Dual-Core 240MHz 8MB (8M x 8) FLASH 233-FBGA (15x15)
IC MCU 32BIT 8MB FLASH 223FBGA
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7017113ABG-C#HC1 | R7F7017113ABG-C#HC1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 240 MHz | 240 MHz |
| RAM | 992 KB | 992 KB |
| I/O Ports | 174 |