RH850G3KH Automotive, AEC-Q100, RH850/F1KM-S1 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LFQFP
IC MCU 32BIT 1MB FLASH 64LFQFP
RH850G3KH Automotive, AEC-Q100, RH850/F1KM-S1 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LFQFP
IC MCU 32BIT 1MB FLASH 64LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F7016903AFP-C#KA1TR-ND | R7F7016903AFP-C#KA1 | R7F7016903AFP-C#KA1 | R7F7016903AFP-C#KA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 10x10b, 11x12b | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 1000 KB |