IC MCU 32BIT 1MB FLASH 64LFQFP Product overview: R7F7016903AFP-C#BA1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7F7016903AFP-C#
RH850G3KH Automotive, AEC-Q100, RH850/F1KM-S1 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LFQFP
IC MCU 32BIT 1MB FLASH 64LFQFP
RH850G3KH Automotive, AEC-Q100, RH850/F1KM-S1 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LFQFP
IC MCU 32BIT 1MB FLASH 64LFQFP
IC MCU 32BIT 1MB FLASH 64LFQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R7F7016903AFP-C#BA1 | 559-R7F7016903AFP-C#BA1-ND | R7F7016903AFP-C#BA1 | R7F7016903AFP-C#BA1 | R7F7016903AFP-C#BA1 | R7F7016903AFP-C#BA1 |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM | 64 KB | 1000 KB | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts |