IC MCU
RH850G3KH RH850 Microcontroller IC 32-Bit 120MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7016853AFE-C#KA1 | R7F7016853AFE-C#KA1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active |
| Clock Speed | 120 MHz | 120 MHz |
| RAM | 96 KB | 96 KB |
| Supply Voltage | 5.5 to 3 volts |