RH850G3KH Automotive, AEC-Q100, RH850/F1KM-S4 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 272-FPBGA
IC MCU 32BIT 4MB FLASH 272FPBGA
RH850G3KH Automotive, AEC-Q100, RH850/F1KM-S4 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 272-FPBGA
IC MCU 32BIT 4MB FLASH 272FPBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F7016533ABG-C#HC1TR-ND | R7F7016533ABG-C#HC1 | R7F7016533ABG-C#HC1 | R7F7016533ABG-C#HC1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | |
| Bits | Other; A/D 38x10b, 32x12b | |||
| RAM | 512 KB | 512 KB | 512 KB | |
| ROM | 4000 KB |