IC MCU 32BIT 4MB FLASH 223FBGA
IC MCU 32BIT 4MB FLASH 223FBGA
RH850G3KH RH850/F1x Microcontroller IC 32-Bit 240MHz 4MB (4M x 8) FLASH 233-FBGA (15x15)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F7016514ABG-C#HC1TR-ND | R7F7016514ABG-C#HC1 | R7F7016514ABG-C#HC1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz |
| Bits | Other; A/D 38x10b, 32x12b | ||
| RAM | 512 KB | 512 KB | 512 KB |
| ROM | 4000 KB |