Renesas Electronics Corporation Microcontrollers R7F7016514ABG-C#BC1

Description
RH850G3KH Automotive, AEC-Q100, RH850/F1KM-S4 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 233-FPBGA
Datasheet
Description
RH850G3KH Automotive, AEC-Q100, RH850/F1KM-S4 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 233-FPBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7F7016514ABG-C#BC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7016514ABG-C#BC1
Microcontrollers R7F7016514ABG-C#BC1
RH850G3KH Automotive, AEC-Q100, RH850/F1KM-S4 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 233-FPBGA

RH850G3KH Automotive, AEC-Q100, RH850/F1KM-S4 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 233-FPBGA

Buy Now Datasheet
Embedded - Microcontrollers - R7F7016514ABG-C#BC1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F7016514ABG-C#BC1
Embedded - Microcontrollers R7F7016514ABG-C#BC1
IC MCU 32BIT 4MB FLASH 233FPBGA

IC MCU 32BIT 4MB FLASH 233FPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F7016514ABG-C#BC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F7016514ABG-C#BC1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7016514ABG-C#BC1
IC MCU 32BIT 4MB FLASH 233FPBGA

IC MCU 32BIT 4MB FLASH 233FPBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7F7016514ABG-C#BC1 R7F7016514ABG-C#BC1 R7F7016514ABG-C#BC1
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active
Clock Speed 240 MHz 240 MHz
RAM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CRLMHABXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers