IC MCU 32BIT 768KB FLASH 144LQFP
IC MCU 32BIT 768KB FLASH 144LQFP
RH850G3KH Automotive, AEC-Q100, RH850/F1K Microcontroller IC 32-Bit 120MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F7016223AFP-C#AA3-ND | R7F7016223AFP-C#AA3 | R7F7016223AFP-C#AA3 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 24x10b, 24x12b | ||
| RAM | 96 KB | 96 KB | 96 KB |
| ROM | 768 KB |