Renesas Electronics Corporation Microcontrollers R7F7015873AFP-C#BA3

Description
IC MCU 32BIT 2MB FLASH 176LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 176LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F7015873AFP-C#BA3-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Buy Now Datasheet
Microcontrollers - R7F7015873AFP-C#BA3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7F7015873AFP-C#BA3
Microcontrollers R7F7015873AFP-C#BA3
32BIT MCU RH850/F1K 2MB 176LQFP

32BIT MCU RH850/F1K 2MB 176LQFP

Supplier's Site
Microcontrollers - R7F7015873AFP-C#BA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7015873AFP-C#BA3
Microcontrollers R7F7015873AFP-C#BA3
RH850G3KH RH850/F1x Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RH850G3KH RH850/F1x Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F7015873AFP-C#BA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F7015873AFP-C#BA3
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7015873AFP-C#BA3
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F7015873AFP-C#BA3-ND R7F7015873AFP-C#BA3 R7F7015873AFP-C#BA3 R7F7015873AFP-C#BA3
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 28x10b, 32x12b
RAM 192 KB 192 KB 192 KB 192 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CL8RMCAKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers