Renesas Electronics Corporation Microcontrollers R7F7015873AFP-C#AA3

Description
RH850G3KH Automotive, AEC-Q100, RH850/F1K Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
RH850G3KH Automotive, AEC-Q100, RH850/F1K Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7F7015873AFP-C#AA3-ND - DigiKey
Thief River Falls, MN, United States
RH850G3KH Automotive, AEC-Q100, RH850/F1K Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RH850G3KH Automotive, AEC-Q100, RH850/F1K Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Microcontrollers - R7F7015873AFP-C#AA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7015873AFP-C#AA3
Microcontrollers R7F7015873AFP-C#AA3
RH850G3KH Automotive, AEC-Q100, RH850/F1K Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RH850G3KH Automotive, AEC-Q100, RH850/F1K Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F7015873AFP-C#AA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F7015873AFP-C#AA3
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7015873AFP-C#AA3
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site
Embedded - Microcontrollers - R7F7015873AFP-C#AA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7F7015873AFP-C#AA3
Embedded - Microcontrollers R7F7015873AFP-C#AA3
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7F7015873AFP-C#AA3-ND R7F7015873AFP-C#AA3 R7F7015873AFP-C#AA3 R7F7015873AFP-C#AA3
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 28x10b, 32x12b
RAM 192 KB 192 KB 192 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details