IC MCU
RH850G3KH RH850 Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 176-LFQFP (24x24)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7015863AFE-C#KA3 | R7F7015863AFE-C#KA3 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active |
| Clock Speed | 120 MHz | 120 MHz |
| RAM | 160 KB | 160 KB |
| Supply Voltage | 5.5 to 3 volts |