Renesas Electronics Corporation Microcontrollers R7F7015833AFD-C#KA3

Description
RH850G3KH RH850 Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Datasheet
Description
RH850G3KH RH850 Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7F7015833AFD-C#KA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7F7015833AFD-C#KA3
Microcontrollers R7F7015833AFD-C#KA3
RH850G3KH RH850 Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

RH850G3KH RH850 Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7F7015833AFD-C#KA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7F7015833AFD-C#KA3
Integrated Circuits (ICs) - Embedded - Microcontrollers R7F7015833AFD-C#KA3
IC MCU

IC MCU

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7F7015833AFD-C#KA3 R7F7015833AFD-C#KA3
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit
Life Cycle Stage Active Active
Clock Speed 120 MHz 120 MHz
RAM 192 KB 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details