RH850G3KH Automotive, AEC-Q100, RH850/F1K Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LFQFP
IC MCU 32BIT 1.5MB FLSH 176LFQFP
RH850G3KH Automotive, AEC-Q100, RH850/F1K Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LFQFP
32-bit Microcontrollers - MCU 32BIT MCU RH850/F1K
IC MCU 32BIT 1.5MB FLSH 176LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F7015463AFP-C#KA3TR-ND | R7F7015463AFP-C#KA3 | R7F7015463AFP-C#KA3 | R7F7015463AFP-C#KA3 | R7F7015463AFP-C#KA3 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 28x10b, 32x12b | ||||
| RAM | 160 KB | 160 KB | 160 KB | ||
| ROM | 1500 KB |