IC MCU 32BIT 4MB FLASH LQFP
IC MCU 32BIT 4MB FLASH LQFP
RH850G3M RH850/D1M Microcontroller IC 32-Bit Single-Core 160MHz 4MB (4M x 8) FLASH
IC MCU 32BIT 4MB FLASH LQFP
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F701442EAFB-C#BA0 | R7F701442EAFB-C#BA0 | R7F701442EAFB-C#BA0 | R7F701442EAFB-C#BA0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| RAM | 512 KB | 512 KB | 512 KB | |
| Supply Voltage | 5.5 to 2.7 volts | 2.7 to 5.5 volts |