IC MCU 32BIT 4MB FLASH LQFP
IC MCU 32BIT 4MB FLASH LQFP
RH850G3M RH850/D1M Microcontroller IC 32-Bit Single-Core 160MHz 4MB (4M x 8) FLASH
IC MCU 32BIT 4MB FLASH LQFP
| Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F701442EAFB-C#AA0 | R7F701442EAFB-C#AA0 | R7F701442EAFB-C#AA0 | R7F701442EAFB-C#AA0 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| RAM | 512 KB | 512 KB | 512 KB | |
| ROM Type | Flash; FLASH |